Double Coated, Double Sided Tape Pressure Sensitive Adhesive (PSA) Adhesive White 12.00" (304.80mm) X 30' (9.1m) 10 yds
DigiKey | |
---|---|
Product Category | Industrial Tapes |
Product Number | 1067-3M152212"X10YD-ND |
Product Name | Tape |
Type | Double- Sided |
Color | White |
Width | 12 inches (305 mm) |