Multiax Datasheets for CNC Routers
CNC routers are computer-controlled machines that are capable of cutting complex two-dimensional (2D) and three-dimensional (3D) shapes with router bits that spin at high speeds.
CNC Routers: Learn more
| Product Name | Notes |
|---|---|
| Compact, yet highly powerful, precise and versatile 5-axis CNC milling and machining center mounted on a monobloc basement. Its welded and reinforced, stress relieved steel structure is designed for heavy-duty... | |
| Fit to online profiling and decoration of doors for residential use. Particularly, the raw panels can be operated on both sides simultaneously (when going to reproduce the same decoration) or... | |
| Heavy duty closed structure, high rail gantries for large work envelopes. This massive, suspended gantry 5-axis CNC machine is ideal for machining large cubic size work pieces. Most common automated... | |
| Heavy duty low rail gantries, ideal for hybrid configurations. One of the most important aspects of an open structure/low rail structure is that it enables maximum accessibility (loading/unloading) either from... | |
| Our original DCU SERIES for Drilling and Cutting blade root ends (European Patent EP n. 2379278 B1) are special multi-process horizontal CNC machining centers engineered to bring greater and faster... | |
| Solid cantilever models, for precision routing, drilling, and sawing operations, especially for small production lots, single series, samples, and other non-series production dynamics. Structures easy to customize for special applications. | |
| Technology, stiffness and accuracy to get maximum performance for milling aluminum plates and similar materials. This machine series has been studied primarily for CNC nesting processes, but it allows great... | |
| The B SERIES is the most robust, precise, and productive machine in the complete Muitiax line of CNC Routers. Designed and built to run 24/7 for the most demanding CNC... | |
| The F SERIES, articulating 5 axes Machining Centers, are designed, and built with rigidity, agility, and flexibility in mind. F SERIES specially features an extra rigid construction with opposing slide... | |
| The NE Series machining centers are designed and built in the United States, can be custom configured to offer broad industry applications. NE Series features a compact CNC machining center... | |
| The perfect closed cell CNC 5-axis machining center. Multiax has developed a 5-axis machining center for fast and accurate machining of complex 3D surfaces which are generally used in the... | |
| The smartest closed cell CNC 5-axis machining center for composites is compact, enclosed, with a moving bridge design, and engineered to perform highly accurate 3D operations. The bridge is moved... | |
| This machine type specially features a moving bridge with twin servo drives at both ends and is structured in different versions with different designs and weights for several applications: from... | |
| When required in 5-axis configuration it is called F SERIES, so the M SERIES is limited to 3-4 axis. Depending on the specific application, the table(s) can be equipped with... |