Chemical Strategies, Inc. Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| • ISO registered facilities ensure superior quality and consistency • Made from Formosa resins for reliability and consistency • Star-sealed bottom design distributes weight evenlyâ€"creates a seal up to eight... | |
| • Star seal bottom helps prevent leakage • Made from high-quality blended resins for superior strength and puncture resistance For heaviest cleanup jobs in warehouse, cafeteria or facility grounds. | |
| • Star seal bottom helps prevent leakage • Made from high-quality blended resins for superior strength and puncture resistance For infectious waste and infectious linen. | |
| • Star seal bottom helps prevent leakage • Made from high-quality blended resins for superior strength and puncture resistance One roll per case. | |
| • Star seal bottom helps prevent leakage • Made from high-quality blended resins for superior strength and puncture resistance | |
| • Star seal bottom prevents vacuum at bottom of container that can restrict easy lifting • All resins are 100% recyclable; inks and colorants are heavy metal free | |
| • Star seal bottom prevents vacuum at bottom of container that can restrict easy lifting • All resins are 100% recyclable; inks and colorants are heavy-metal free | |
| Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly. | |
| Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you... | |
| Flat bottom construction holds up to 30% more than star bottom bags. Meets government Comprehensive Procurement Guidelines for recycled linersâ€"100% recycled plastics, 10% post-consumer. Individually folded bags dispense one-at-a-time for... | |
| Star seal bottom prevents vacuum at bottom of container that can restrict easy lifting. All resins are 100% recyclable; inks and colorants are heavy-metal free. | |
| Strong, durable liners prevent tears, eliminate double-bagging. Extra-heavy grade. Star bottom prevents leaks. Continuous tubular constructionâ€"no side seams to rupture. Gray color hides contents. On coreless rolls. Perforated for easy... |