Tube Fabrication Services
Service Detail from Weiss Industries, Inc.

Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in Maritime components as well as underwater metal components. Products are available in prototype through high volume production quantities. Weiss Industries works with both coil and sheet steel (plain or perforated) or from cut-to-length tubing or blanks. Wall thickness capability ranges from approximately .38mm/.015" through 2.28mm/.090". Seams can be open or welded by MIG, TIG, plasma, laser or resistance methods. Mechanical locking and other joining methods are also available.
Applications
• Pump bodies
• Sonar devices
• Filter housings
• Vibration isolators
• Small tank bodies
• Food service devices
• Exhaust and catalytic products
• Short to medium run motor housings
• Other light gage metal housings, or shells
Diameter (ID or OD) 1-7/8" to 13" +/- .010" or better
Length (of finished part): 1-1/2" x 37" +/- .010" without secondary operation
Materials
• Carbon steels
• Stainless steels
• Precoated steels
• Some non-ferrous metals*