NCFI Polyurethanes Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| Bio-Lux Max is the premier choice when you require a wide range of high performance foams that contain the highest amount of renewable materials on the market. As a recognized... | |
| DAX-Foam™ is the only choice when you need a highly flame-resistant flexible foam for transportation applications. By combining our high-resilient foams with patented fire-hardening technology, we have produced the premier... | |
| High-performance flexible foam that passes the highest flammability standards. Lux-Guard™ meets the stringent specifications that the industry demands. This high-density, high-support factor foam meets you and your customer’s demands for... | |
| Located in the center of the carpet-manufacturing world of Dalton, Georgia, Dalton Foam is recognized as the leader in the effort to make all carpet cushion products environmentally friendlier and... | |
| Our TerraThane™ post and pole setting polyurethane foam is ideally suited for setting in place posts and poles used in various applications. This system is typically hand-mixed and poured in... | |
| TerraThane™ back fill and void fill systems are ideally suited for filling large areas of void or filling areas that require a fill material other than soils or sandy back... | |
| TerraThane™ concrete lifting and void fill systems are available in varied densities (PCF), strength values and reactivity profiles. Polyurethane foam designed for concrete lifting and void filling applications. This system... | |
| TerraThane™ single component, low viscosity stabilization system is ideally suited for locking together and stabilizing loose or sandy soils. A plural component polyurethane elastomer system designed for rock and soil... | |
| TerraThane™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component... |