Renesas Electronics Corporation CPU Supervisor with 4k SPI EEPROM X5043S8IZT2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 4k SPI EEPROM - X5043S8IZT2 - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 4k SPI EEPROM
X5043S8IZT2
CPU Supervisor with 4k SPI EEPROM X5043S8IZT2
These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor executes code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Four industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as 512 x 8. The device features a Serial Peripheral Interface (SPI) and software protocol allowing operation on a simple fourw

These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor executes code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span/RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Four industry standard VsubTRIP/sub thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as 512 x 8. The device features a Serial Peripheral Interface (SPI) and software protocol allowing operation on a simple fourw

Supplier's Site Datasheet
Supervisors - X5043S8IZT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5043S8IZT2
Supervisors X5043S8IZT2
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X5043S8IZT2
Supervisory Circuits X5043S8IZT2
Supervisory Circuits CPU SUP/WDT 4K SPI EES LO 8LD IND 2

Supervisory Circuits CPU SUP/WDT 4K SPI EES LO 8LD IND 2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X5043S8IZT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X5043S8IZT2
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X5043S8IZT2
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - X5043S8IZT2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
X5043S8IZT2-ND
Supervisors X5043S8IZT2-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supplier's Site Datasheet
PMIC - Supervisors - X5043S8IZT2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5043S8IZT2
PMIC - Supervisors X5043S8IZT2
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited DigiKey Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5043S8IZT2 X5043S8IZT2 X5043S8IZT2 X5043S8IZT2 X5043S8IZT2-ND X5043S8IZT2
Product Name CPU Supervisor with 4k SPI EEPROM Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Output Options Active High Open Drain Open Drain; Active Low Open Drain; Open Drain or Open Collector
Type MSOP; SOIC; PDIP SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Threshold 4.38 volts 4.38 volts 4.38 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ294524 Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries - BQ294524DRVR - Texas Instruments
Specs
Type SON
Threshold 4.45 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Nano Energy™, Supervisory IC for Automotive - BD70H35G-2C - ROHM Semiconductor GmbH
Specs
Output Options Open Drain
Type SSOP
Threshold 3.46 volts
View Details
 - 2909ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP28
View Details