ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152666-BD4835G
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BD4835G | 1152666-BD4835G |
Product Name | Standard Voltage Detectors | PMIC - PMIC - Supervisors - BD4835G |
Output Options | Open Drain | Inverting |