Dura-Bar Datasheets for Metal Matrix Composites
Metal matrix composites (MMC) consist of a metal and one or more other materials, typically a ceramic or organic compound. They provide superior specific strengths and good strength-to-weight ratios, resist fire and moisture, and are can be used over a wide range of temperatures. MMCs also provide resistance to radiation and excellent electrical and thermal conductivity.
Metal Matrix Composites: Learn more
| Product Name | Notes |
|---|---|
| Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel | |
| Non-stock intended for elevated temperatures/ thermal cycling | |
| Non-stock, flake graphite in predominantly pearlitic matrix | |
| Non-stock, similar to ASTM A536 100-70-3 | |
| Non-stock, type D graphite in predominantly ferrite matrix | |
| Pearlite/ferrite structure, similar to AISI1040 steel and ASTM A536 | |
| Similar to ASTM A48 class 40, contains type A graphite | |
| Suitable for corrosive environments, conforms to ASTM A436 | |
| Type D graphite in predominantly pearlitic matrix |