ValvTechnologies, Inc. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Get outstanding flexibility and reliability in the lower pressure class rage. ValvTechnologies V1-2 flanged valves come in more sizes - you can put superior performance and long life where they... | |
| IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven... | |
| Order up a safer, higher-performing side-entry valve that is both tough and multi-functional. The NexTech® E Series (enhanced series) represents a true engineered-to-spec, specialty valve with materials selected to meet... | |
| Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all... | |
| The cost-efficient, side-entry NexTech® R is in stock and ready for tough duty, leak prevention and increased productivity. It has been engineered to resist abrasion and corrosion using diamond mate-lapped... | |
| ValvTechnologies is an exclusive distributor of in-line check valves for nuclear applications and licensed manufacturer of ASME III and safety-related check valves. Designed to prevent "water hammer", the spring-assisted, in-line... | |
| ValvTechnologies V Series valves are engineered to be leak-free and have a position-seated design, ensuring optimal flow while reducing overall cost of ownership. The new V1-R valve has a 4-piece... | |
| ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to... | |
| ValvTechnologies' V1-4 severe service metal seated ball valve extends our core design concepts to large diameter and higher pressure applications and is the result of the evolution of the latest... |