Differential (ECL) logic level translators that interface with ECL, PECL, CML, LVDS, HSTL, HCSL, TTL, and CMOS devices.
Logic Family = ECL
Logic Function = Translator
Translation = LVCMOS, LVTTL to LVPECL
Maximum High Level Output Current = -50mA
Maximum Low Level Output Current = 50mA
Maximum Propagation Delay Time @ Maximum CL = 0.675 ns @ 3.6 V
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 8
Dimensions = 3.1 x 3.1 x 0.95mm
Differential (ECL) logic level translators that interface with ECL, PECL, CML, LVDS, HSTL, HCSL, TTL, and CMOS devices.
Logic Family = ECL
Logic Function = Translator
Translation = LVCMOS, LVTTL to LVPECL
Maximum High Level Output Current = -50mA
Maximum Low Level Output Current = 50mA
Maximum Propagation Delay Time @ Maximum CL = 0.675 ns @ 3.6 V
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 8
Dimensions = 3.1 x 3.1 x 0.95mm
Delivery on production packaging - Tube. This product is non-returnable.
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRANSLATOR UNIDIR 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
DUAL TTL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:2Inputs; Output Current:50mA; Propagation Delay:420ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
Product Number | 145655 | MC100EPT22DTGOS-ND | MC100EPT22DTG | MC100EPT22DTG | MC100EPT22DTG | MC100EPT22DTG | 45J0926 |
Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits | Dual Ttl Logic Translator, Tssop-8; No. Of Inputs Onsemi | |
Logic Family | ECL; ECL | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL | ||||
Package Type | TSSOP | TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP; Tube | ||
Propagation Delay | 0.6750 ns | 0.4200 ns | |||||
Output Type | Differential | Differential |