The 54SS00/74SS00 series of transistor-transisto
Lansdale Semiconductor, Inc. | |
---|---|
Product Category | Logic Multiplexers |
Product Number | 54SS157/F |
Product Name | Quad 2-Input Multiplexer |
Supply Voltage | 7 VDC |
Package Type | Lead Flat Pack |
Number of Pins | 16 |