Huco Dynatork 852.33.28

Description
Clamp style couplings for use with heavy power transmission at moderate speeds. Type = Through Bore = 8mm Outside Diameter = 33.3mm Hub Length = 15mm Fastening = Clamp Material = Stainless Steel Minimum Operating Temperature = -20°C Maximum Operating Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6930871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp style couplings for use with heavy power transmission at moderate speeds. Type = Through Bore = 8mm Outside Diameter = 33.3mm Hub Length = 15mm Fastening = Clamp Material = Stainless Steel Minimum Operating Temperature = -20°C Maximum Operating Temperature = +60°C

Clamp style couplings for use with heavy power transmission at moderate speeds.
Type = Through
Bore = 8mm
Outside Diameter = 33.3mm
Hub Length = 15mm
Fastening = Clamp
Material = Stainless Steel
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 6930871
Coupling Type Oldham Style Coupling Hubs
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details
Flexible coupling for encoders - E60022 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 8000 rpm
Angular 4 degrees
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details