Ruland Manufacturing Co., Inc. MOST13-6-A

Description
Ruland Set Screw Style Oldham Couplings are ideally suited to enable shafts to be coupled with a small amount of axial and angular misalignment present. Set Screw Style hubs are manufactured from black anodised aluminium, with replaceable centre discs manufactured from acetal or nylon. The three-piece design consists of two hubs linked by a centre torque disc. Oldham couplings are ideal for light industrial and motion control applications, and, due to their unique design, Oldham couplings offer the ability to protect machinery from torque overload forces (acting as torque limiters), with centre discs that are able to break cleanly. 2 Hubs and 1Torque disc required per assembly Type = Through Bore = 6mm Outside Diameter = 12.7mm Hub Length = 5.6mm Fastening = Set Screw Material = Aluminium Minimum Operating Temperature = -23°C Maximum Operating Temperature = +65°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7458049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ruland Set Screw Style Oldham Couplings are ideally suited to enable shafts to be coupled with a small amount of axial and angular misalignment present. Set Screw Style hubs are manufactured from black anodised aluminium, with replaceable centre discs manufactured from acetal or nylon. The three-piece design consists of two hubs linked by a centre torque disc. Oldham couplings are ideal for light industrial and motion control applications, and, due to their unique design, Oldham couplings offer the ability to protect machinery from torque overload forces (acting as torque limiters), with centre discs that are able to break cleanly. 2 Hubs and 1Torque disc required per assembly Type = Through Bore = 6mm Outside Diameter = 12.7mm Hub Length = 5.6mm Fastening = Set Screw Material = Aluminium Minimum Operating Temperature = -23°C Maximum Operating Temperature = +65°C

Ruland Set Screw Style Oldham Couplings are ideally suited to enable shafts to be coupled with a small amount of axial and angular misalignment present. Set Screw Style hubs are manufactured from black anodised aluminium, with replaceable centre discs manufactured from acetal or nylon. The three-piece design consists of two hubs linked by a centre torque disc. Oldham couplings are ideal for light industrial and motion control applications, and, due to their unique design, Oldham couplings offer the ability to protect machinery from torque overload forces (acting as torque limiters), with centre discs that are able to break cleanly.
2 Hubs and 1Torque disc required per assembly
Type = Through
Bore = 6mm
Outside Diameter = 12.7mm
Hub Length = 5.6mm
Fastening = Set Screw
Material = Aluminium
Minimum Operating Temperature = -23°C
Maximum Operating Temperature = +65°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 7458049
Coupling Type Oldham Style Coupling Hubs
Unlock Full Specs
to access all available technical data

Similar Products

NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Flexible coupling for encoders - E60064 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 6000 rpm
Angular 4 degrees
View Details
 - 4163341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Torsional Stiffness 4.79 in-lb/deg (9.02 mN-m/arcmin)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details