RS Components, Ltd. 4163307

Description
Oldham-type flexible coupling. Can handle large decentring and deviation angles. High torsional stiffness provides superior responsiveness. Simple structure makes assembly easy. Full shaft hole Bore A = 4mm Bore B = 5mm Outside Diameter = 16mm Length = 18mm Fastening = Set Screw Torque Rating = 1.4Nm Torsional Stiffness = 31Nm/rad Misalignment - Angular = 3° Misalignment - Parallel = 1mm Material = Aluminium Alloy, Polyacetal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4163307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oldham-type flexible coupling. Can handle large decentring and deviation angles. High torsional stiffness provides superior responsiveness. Simple structure makes assembly easy. Full shaft hole Bore A = 4mm Bore B = 5mm Outside Diameter = 16mm Length = 18mm Fastening = Set Screw Torque Rating = 1.4Nm Torsional Stiffness = 31Nm/rad Misalignment - Angular = 3° Misalignment - Parallel = 1mm Material = Aluminium Alloy, Polyacetal

Oldham-type flexible coupling. Can handle large decentring and deviation angles. High torsional stiffness provides superior responsiveness. Simple structure makes assembly easy. Full shaft hole
Bore A = 4mm
Bore B = 5mm
Outside Diameter = 16mm
Length = 18mm
Fastening = Set Screw
Torque Rating = 1.4Nm
Torsional Stiffness = 31Nm/rad
Misalignment - Angular = 3°
Misalignment - Parallel = 1mm
Material = Aluminium Alloy, Polyacetal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 4163307
Coupling Type Flexible Link
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Torsional Stiffness 4.79 in-lb/deg (9.02 mN-m/arcmin)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8087096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 3646 In-lbs (4204 kg-cm)
Coupling Diameter 8.25 inch (210 mm)
View Details
 - 8087086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 549 In-lbs (633 kg-cm)
Coupling Diameter 4.56 inch (116 mm)
View Details
 - 8087112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 549 In-lbs (633 kg-cm)
Coupling Diameter 4.56 inch (116 mm)
View Details
 - 8087190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 2212 In-lbs (2551 kg-cm)
Coupling Diameter 5.91 inch (150 mm)
View Details