Chengdu Leno Machinery Co., Ltd. Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| Double Disc type Servo Coupling | |
| FCL Flexible Couplings is widely used, owing to its advantages: compact designing, easy installation, convenient maintenance, small size and light weight. As long as the relative displacement between shafts is... | |
| Flexible Star Couplings replaceable with Rotex and Rotex GS Couplings | |
| Giving the mechanical power transmission field innovation and perfect solution with low cost. | |
| Heavy Duty, Keyless Locking | |
| Heavy Duty, Single Disc type | |
| High compensation on Angular Misalignment | |
| Its bore can be Clamp type and Setscrew type, keyway type is also available. | |
| Keyless Shaft Locking Assemblies /Locking Devices/Locking Elements/Power Locks | |
| Keyless Shaft Locking Assembly /Locking Device/Locking Elements/Power Lock | |
| Keyless Shaft Locking Assembly /Locking Device/Locking Elements/Power Locks | |
| Spiral Beam Couplings; Clamp type and Setescrew type, keyway type is also available. Material can be Alu and Stainless Steel. |