Bibby Transmissions Group Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
State-of-the-art design from Bibby Transmissions, the original grid coupling manufacturer. 54 Series/Bibby 2000 Series is an all-metal coupling that provides positive protection against the damaging effects of shock loads and...
The Eflex pin and bush couplings accept parallel, angular and axial misalignment and can provide considerable torsional flexibility. Vertical or horizontal operation 80-90 shore hardness removed and replaced by robust...
These floating shaft couplings are specifically designed for long span applications. Incorporating composite tubes, which can be specified for spans of 10+ meters, they weigh up to 80% less than...
These torsionally stiff, light weight couplings are specifically designed to meet the ever increasing demands of today's high speed turbo machinery. They are capable of transmitting high torques at high...
Torsiflex couplings are specifically designed for the process pump and general industrial markets. Torsiflex is an all-metal disc coupling requiring no lubrication which incorporates a plug-in feature to allow installation...