Feser One - is the only coolant you will ever need! Proven as a safe way you cool your system. No other additives are needed as Feser One contains 4 anti corrosives! Corrosion protection For longer lifetime of your system ... The Priority for coolants is to improve the corrosion protection. To protect all kinds of metals Feser One has developed a cooling agent, which protects the metals COPPER, ALUMINIUM, BRASS and NICKEL. Quality Control - Made in Germany Feser One is manufactured and supervised in Germany. All necessary components for the liquids are manufactured in Germany. In co-operation with specialists for corrosion protection at the professional school Südwestfalen / Germany, Feser One developed this coolant primarily for PC water cooling systems. The liquids are examined each month for its consistency and is submitted to different long term test in cooling systems. This always ensures a safe and optimal product. Features:
1000mL (33.8 ounces)
Non-Conductive
Stable HDPE upright bottle
Conductivity < 10 µS/cm (20°C)
Dropper Cap - no funnel needed
Ready for use - no mixing needed
Corrosion protection for copper, brass,aluminum and nickel
Prevents algae growth within your water cooling system
Compatible with all available PC liquid-cooling systems
Unopened shelf life of 3 years maximum
MSDS File Notes:
Do not mix this coolant with any other aftermarket additives, this may compromise the non conductive formula.
Do not mix colours in this coolant, if any extra UV additive needs to be added use Feser One or Feser View to keep conductivity levels down.
If used for long periods of time the UV properties of this coolant will naturally fade, you can use Feser View UV Dye to fix this.
Do not mix different colour Feser One coolants together, chemical reactions can occur.
No other additives are needed, we have 4 anti corrosives inside! Regular water changes are advised (maximum 1 year).
Depending on your hose size, type and wall thickness, Feser One may react \ differently under uv light in different cooling systems.
Feser One has tested this product as replacement coolant in every leading manufacturers watercooling system with great results!
Feser One - is the only coolant you will ever need! Proven as a safe way you cool your system. No other additives are needed as Feser One contains 4 anti corrosives!
Corrosion protection
For longer lifetime of your system ...
The Priority for coolants is to improve the corrosion protection. To protect all kinds of metals Feser One has developed a cooling agent, which protects the metals COPPER, ALUMINIUM, BRASS and NICKEL.
Quality Control - Made in Germany
Feser One is manufactured and supervised in Germany. All necessary components for the liquids are manufactured in Germany. In co-operation with specialists for corrosion protection at the professional school Südwestfalen / Germany, Feser One developed this coolant primarily for PC water cooling systems. The liquids are examined each month for its consistency and is submitted to different long term test in cooling systems. This always ensures a safe and optimal product.
Features:
- 1000mL (33.8 ounces)
- Non-Conductive
- Stable HDPE upright bottle
- Conductivity < 10 µS/cm (20°C)
- Dropper Cap - no funnel needed
- Ready for use - no mixing needed
- Corrosion protection for copper, brass,aluminum and nickel
- Prevents algae growth within your water cooling system
- Compatible with all available PC liquid-cooling systems
- Unopened shelf life of 3 years maximum
- MSDS File
Notes:
- Do not mix this coolant with any other aftermarket additives, this may compromise the non conductive formula.
- Do not mix colours in this coolant, if any extra UV additive needs to be added use Feser One or Feser View to keep conductivity levels down.
- If used for long periods of time the UV properties of this coolant will naturally fade, you can use Feser View UV Dye to fix this.
- Do not mix different colour Feser One coolants together, chemical reactions can occur.
- No other additives are needed, we have 4 anti corrosives inside! Regular water changes are advised (maximum 1 year).
- Depending on your hose size, type and wall thickness, Feser One may react \ differently under uv light in different cooling systems.
- Feser One has tested this product as replacement coolant in every leading manufacturers watercooling system with great results!