Nexperia B.V. Dual retriggerable monostable multivibrator with reset 74HC123PW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual retriggerable monostable multivibrator with reset - 74HC123PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual retriggerable monostable multivibrator with reset
74HC123PW,118
Dual retriggerable monostable multivibrator with reset 74HC123PW,118
The 74HC123; 74HCT123 is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nA or nB). By repeating this process, the output pulse period (nQ = HIGH, nQ = LOW) can be made as long as desired. Alternatively, an output delay can be terminated at any time by a LOW-going edge on input nRD. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt-trigger action in the nA and nB inputs, makes the circuit highly tolerant to slower input rise and fall times. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC123: CMOS level For 74HCT123: TTL level DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Schmitt-trigger action on all inputs except for the reset input ESD protection: HBM JESD22-A114F exceeds 2000 V MM JESD22-A115-A exceeds 200 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC123; 74HCT123 is a dual retriggerable monostable multivibrator with reset. The basic output pulse width is programmed by selection of external components (REXT and CEXT). Once triggered this basic pulse width may be extended by retriggering either of the edge triggered inputs (nA or nB). By repeating this process, the output pulse period (nQ = HIGH, nQ = LOW) can be made as long as desired. Alternatively, an output delay can be terminated at any time by a LOW-going edge on input nRD. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Schmitt-trigger action in the nA and nB inputs, makes the circuit highly tolerant to slower input rise and fall times.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC123: CMOS level
    • For 74HCT123: TTL level
  • DC triggered from active HIGH or active LOW inputs
  • Retriggerable for very long pulses up to 100 % duty factor
  • Direct reset terminates output pulse
  • Schmitt-trigger action on all inputs except for the reset input
  • ESD protection:
    • HBM JESD22-A114F exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC123PW,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC123PW,118
Integrated Circuits (ICs) - Logic - Multivibrators 74HC123PW,118
IC MULTIVIBRATOR 65NS 16TSSOP

IC MULTIVIBRATOR 65NS 16TSSOP

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC123PW,118
Integrated Circuits (ICs) - Logic - Multivibrators 74HC123PW,118
Monostable Multivibrator 65ns 16-TSSOP

Monostable Multivibrator 65ns 16-TSSOP

Supplier's Site
 - 74HC123PW,118 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74HC123PW - Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, TSSOP16

Nexperia 74HC123PW - Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, TSSOP16

Supplier's Site Datasheet
Logic - Multivibrators - 74HC123PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC123PW,118
Logic - Multivibrators 74HC123PW,118
IC MULTIVIBRATOR 65NS 16TSSOP

IC MULTIVIBRATOR 65NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - 1727-5939-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-5939-6-ND
Multivibrators 1727-5939-6-ND
IC MULTIVIBRATOR 65NS 16TSSOP

IC MULTIVIBRATOR 65NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - 1727-5939-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-5939-2-ND
Multivibrators 1727-5939-2-ND
IC MULTIVIBRATOR 65NS 16TSSOP

IC MULTIVIBRATOR 65NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - 1727-5939-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-5939-1-ND
Multivibrators 1727-5939-1-ND
IC MULTIVIBRATOR 65NS 16TSSOP

IC MULTIVIBRATOR 65NS 16TSSOP

Supplier's Site Datasheet
Multivibrators -- 74HC123PW,118 - 74HC123PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators -- 74HC123PW,118
74HC123PW,118
Multivibrators -- 74HC123PW,118 74HC123PW,118
Monostable Multivibrator 65 ns 16-TSSOP

Monostable Multivibrator 65 ns 16-TSSOP

Supplier's Site Datasheet
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Nexperia - 85X2871 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Nexperia
85X2871
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Nexperia 85X2871
MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Nexperia - 93X4867 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Nexperia
93X4867
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Nexperia 93X4867
MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Acme Chip Technology Co., Limited Acme Chip Technology Co., Limited Rochester Electronics Lingto Electronic Limited DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HC123PW,118 74HC123PW,118 74HC123PW,118 74HC123PW,118 74HC123PW,118 1727-5939-6-ND 74HC123PW,118 85X2871
Product Name Dual retriggerable monostable multivibrator with reset Integrated Circuits (ICs) - Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators Multivibrators -- 74HC123PW,118 Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Nexperia
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2 V ~ 6 V 2V ~ 6V 2 V ~ 6 V 6V
Features Master Reset; ESD Protection
Package Type Other; TSSOP16 (SOT403-1) SSOP; TSSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; TSSOP16 TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; TSSOP
Logic Family CMOS; CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74HCT123PW-Q100,11 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage 5V; 4.5 - 5.5
Features Master Reset; ESD Protection
View Details
4 suppliers
Dual non-retriggerable monostable multivibrator with reset - 74HCT221D,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage 5V; 4.5 - 5.5
Features Master Reset
View Details
4 suppliers
Dual retriggerable precision monostable multivibrator - 74HCT4538PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage 5V; 4.5 - 5.5
View Details
5 suppliers
Monostable/astable multivibrator - HEF4047BT-Q100J - Nexperia B.V.
Specs
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage 3.0 - 15
Features ESD Protection
View Details
5 suppliers