Magnitude Comparator Bit Active Low Output A=B 20-SSOP
IC COMPARATOR IDENTITY 8B 20SSOP
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Logic Comparators | Logic Comparators |
Product Number | 74F521MSA-ND | 74F521MSA |
Product Name | Comparators | Integrated Circuits (ICs) - Logic - Comparators |
Type | Identity | |
Supply Voltage | 4.5V ~ 5.5V | Other |
Package Type | SSOP | |
Number of Pins | 20 |