The TruStability® Standard Accuracy Silicon Ceramic (SSC) series are piezo-resistive silicon pressure sensors. They have have been designed to offer digital outputs for reading pressure which will be over a specified pressure and temperature range. The devices are fully calibrated during manufacture via an on-board ASIC and are compensated for sensing offset, sensitivity, temperature effects and non-linearity. Calibrated output values for pressure are updated at approximately 2 kHz. The units have been calibrated to operate within a temperature range of -20 to +85 °C and operate from a single power supply of either 3.3 or 5.0 V DC. The range includes units for measuring differential and gauge pressure, differential versions allow application of pressure to either side of the sensing diaphragm whilst gauge versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Potential applications include:. Medical - Ventilators, anaesthesia machines, spirometers, nebulizers, hospital room air pressure. Industrial - VAV (Variable Air Volume) control, static duct pressure, clogged HVAC (Heating, Ventilation, and Air Conditioning) filter detection, HVAC transmitters, indoor air quality
Features:. Combines high sensitivity with high overpressure and burst pressure. Long-term stability. Minimizes system calibration needs. Eliminates individually testing and calibrating every sensor. Extremely tight accuracy of ±0.25% FSS BFSL (Full Scale Span Best Fit Straight Line)
Maximum Overload Pressure = 10psi
Mounting Type = Through Hole
Package Type = SIP
Pin Count = 4
Dimensions = 27.31 x 25.3 x 22.87mm
Length = 27.31mm
Width = 25.3mm
Height = 22.87mm
Maximum Operating Pressure = 1psi
Maximum Operating Supply Voltage = 5.25 V dc
Win Source Part Number: 1234270-SSCSNBN001PD
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Tube
Applications: Board Mount
Standard Package: 50
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±1PSI (±6.89kPa)
Port Size: Male - 0.19" (4.8mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: ±10PSI (±68.95kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 4-SIP, Dual Ports, Same Side
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: SSCSNBN001PDAA5,480-
Base Product Number: SSCSNBN
SENSOR 1PSID 0.19 4.5V 4SIP
RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Pressure Sensor Chips | Pressure Sensor Chips | Sensor Chips |
Product Number | 1218169 | 1234270-SSCSNBN001PDAA5 | SSCSNBN001PDAA5 |
Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | |
Pressure Type | Differential | Differential; Differential | |
Package / Mounting | SIP | 4-SIP, Dual Ports, Same Side | |
Pressure Range | 1 to 10 psi (0.7038 to 7.04 m H2O) | 1 psi (0.7038 m H2O) |