Dimensions Aperture Diameter (INCH) : 1.13 Case Depth (INCH) : .95 Case Height (INCH) : 2.71 Case Width (INCH) : 2.4 Product Weight (KG) : .5 Ratio : 250/5
Electrical Characteristics Output Current (AMP) : 5
Industry Standards Agency/Standard : CSA
Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Dimensions
- Aperture Diameter (INCH) : 1.13
- Case Depth (INCH) : .95
- Case Height (INCH) : 2.71
- Case Width (INCH) : 2.4
- Product Weight (KG) : .5
- Ratio : 250/5
Electrical Characteristics
Industry Standards
Product Type Features
- Current Transformer Type : ANSI CT
- System Phase Type : Single Phase
- Voltage Application Type : AC (Current Transformers)