Dimensions Case Depth (MM) : 31.75 Case Height (MM) : 35.1 Case Width (MM) : 152.4 Product Weight (KG) : .45
Electrical Characteristics Output Current (AMP) : 100 Output Voltage (MILV) : 50
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : ANSI Shunt System Phase Type : Single Phase Voltage Application Type : DC (Shunt)
Dimensions
- Case Depth (MM) : 31.75
- Case Height (MM) : 35.1
- Case Width (MM) : 152.4
- Product Weight (KG) : .45
Electrical Characteristics
- Output Current (AMP) : 100
- Output Voltage (MILV) : 50
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : ANSI Shunt
- System Phase Type : Single Phase
- Voltage Application Type : DC (Shunt)