Moulded case with sliding sealable terminal covers. Operating temperature range â30 to +85°C. Screw or push on terminal connectors. Secondary terminals M5 studs with washers, lock washers and nuts. Narrow width allows close mounting between busbars. Insulation voltage 0.72/3kV. 125 x 66 x 90mm (H/W/D) . 50mm aperture suitable for circular conductors. Protection to IP20. Conforms to IEC44-1, IEC 185 and BS7626. CE Marked in compliance with relevant European Directives
Current Ratio = 1600:5
Maximum Cable Diameter = 45mm
Transformer Type = Base Mounted
Overall Height = 126mm
Overall Width = 90mm
Overall Depth = 60mm
Minimum Temperature = -30°C
Maximum Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Current Transformers |
Product Number | 3810822 |
Type / Applications | Base Mounted |