A range of compact moulded case current transformers suitable for primary currents from 30A to 800A with built-in sealable terminal covers. For transforming various primary currents into,5A standard secondary using 20/30/40mm busbars or cables, or 28mm cables.
Built-in sealable terminal covers. Mounting feet and busbar screws supplied. Narrow width. DIN rail clip supplied. Dimensions: H78 x W60 x D30mm. 28 x 40mm aperture. Conforms to IEC185, BS 7626, BSEN 60044-1 and IEC 60044-1. Rated system voltage: 0.72/3kV. Ambient temperature range: -30 to 85°C. Continuous current: 1.2 x rated current
CT Class Information for Series 16. 331-395 - Class 1. 331-547 - Class 1. 331-373 - Class 0.5. 331-367 - Class 0.5. 331-446 - Class 0.5
Current Ratio = 500:5
Maximum Cable Diameter = 28mm
Transformer Type = DIN Rail Mounted
Overall Height = 78mm
Overall Width = 60mm
Overall Depth = 45mm
Minimum Temperature = -30°C
Maximum Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Current Transformers |
Product Number | 331373 |
Type / Applications | DIN Rail Mounted |