Circular Toroids. For use with ELRF & ELRV. Designed to detect leakage current and transmit a proportional signal to an Earth Leakage Relay. Surface mounting. Installation/Data sheet supplied
Maximum Cable Diameter = 70mm
Overall Height = 117mm
Overall Width = 105mm
Overall Depth = 40mm
Minimum Temperature = -20°C
Maximum Temperature = +60°C
Series = BZCT
Mounting Type = Surface Mount
For Use With = Broyce Type A Earth Leakage Relays
RS Components, Ltd. | |
---|---|
Product Category | Current Transformers |
Product Number | 3979123 |
Type / Applications | PC Mount Type |