Phillips 66 Lubricants Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants... | |
| Led by our VersaTrans® line, Phillips 66 transmission fluids provide consistently smooth shift performance even under extreme operating conditions. We’ve carefully balanced their frictional properties for smooth shifting and excellent... | |
| Manual. Automatic. Semi-Automatic. It doesn’t matter what’s driving your truck, Phillips 66 can drive the performance of its transmission. We have a full line of premium-quality conventional, synthetic-blend and full-synthetic... | |
| Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides hydraulic fluid so you can get the... | |
| Phillips 66 offers a wide range of product properties and viscosity grades to cover every application in trucking hydraulics. We keep the power flowing in any vehicle with a dedicated... | |
| Phillips 66® offers hydraulic fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform... | |
| Phillips 66® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform... | |
| Phillips 66® X/C 5606H and X/C 5606A Aviation Hydraulic Fluids are mineral oil-based, high viscosity index, ashless (zinc-free) antiwear hydraulic fluids designed to meet the severe demands of aerospace and... | |
| Your construction equipment deserves the best in the business. Phillips 66®Lubricants delivers with hydraulic fluid that improve performance and help extend the life of your equipment in all conditions. Protect... |