A high performance portable instrument combining source and measure functions for thermocouples, Pt100, mV and mA.
Measures/simulates 8 thermocouple types J, K, T, R, S, B, N, E: Pt100, mV and mA. Displays in selectable units in °C/°F, uV/m. Large backlit super-twist LCD display, 7.5 mm digits. Sealed membrane keypad. Automatic or manual cold junction compensation. Memory storage of frequently used values. Sturdy carrying case with test lead compartment. Equivalent converted uV/Pt 100 resistance can be displayed on both source & measure. Rechargeable battery 50+ hrs use. Auto power save button. Auto step function with configurable step time. 24V process loop drive mode
Resolution = 0.1 °C, 0.1 °F
Best Accuracy = 0.2 °C
Thermocouple Type = B, E, J, K, N, R, S, T
Temperature Scale = Centigrade, Fahrenheit
B Type Thermocouple Maximum Temperature = 1800°C
B Type Thermocouple Minimum Temperature = 110°C
E Type Thermocouple Maximum Temperature = 400°C
E Type Thermocouple Minimum Temperature = 50°C
J Type Thermocouple Maximum Temperature = 580°C
K Type Thermocouple Maximum Temperature = 750°C
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Simulators and RTD Simulators |
Product Number | 4088767 |
Type | Thermocouple Simulator |