Very good thermal conductivity. Soft and high compressibilty. Natural tack. Easy to assemble. Good insulator
Dimensions = 150 x 150mm
Thickness = 2.5mm
Length = 150mm
Width = 150mm
Thermal Conductivity = 3.2W/m·K
Self-Adhesive = Yes
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +200°C
Hardness = Shore A 20
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Thermal Compounds and Thermal Interface Materials |
Product Number | 7074667 |
Form / Shape | Pad |