The ILA-TIM-xxFL series, from Intelligent LED Solutions, are a family of thermal heat pads designed specifically for LED Floods. They are available in non-adhesive or single/double sided adhesive options. ILS family of LED floods are very powerful LED light sources with integrated control and command. They utilise OSRAMs OSLON SSL® series, Dragons series or Stanley Electrics CRI 95 series. They come in either 17, 27 or 72 LED options.
Features of the ILA-TIM-xxFL single-sided and non-adhesive:. Colour: pewter. 0.13mm thick. Temperature range: -240°C to +300°C. Features of the ILA-TIM-xxFL double-sided:. Colour: cream. 0.16mm thick. Temperature range: -240°C to +300°C
Thickness = 0.13mm
Thermal Conductivity = 5 W/m·K, 240 W/m·K
Material = TIM
Minimum Operating Temperature = -240°C
Maximum Operating Temperature = +300°C
Hardness = Shore A 85
Material Trade Name = TIM
Operating Temperature Range = -240 - +300 °C
RS Components, Ltd. | |
---|---|
Product Category | Thermal Compounds and Thermal Interface Materials |
Product Number | 7805837 |
Form / Shape | Pad |