Low contact thermal impedance. High thermal conductivity. Silicone-free. Long-term stability. Flame rating V - 0 (UL 94)
Dimensions = 150 x 150mm
Thickness = 0.8mm
Length = 150mm
Width = 150mm
Thermal Conductivity = 2W/m·K
Material = Non-Silicone
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C
Hardness = Shore OO 60
Operating Temperature Range = -40 - +105 °C
RS Components, Ltd. | |
---|---|
Product Category | Thermal Compounds and Thermal Interface Materials |
Product Number | 7226701 |
Form / Shape | Pad |