Good thermal conductivity. Compliancy - High compressibility 90%. Low hardness (Shore 00). Low oil bleed - Long term stability. Electrical insulating
Dimensions = 150 x 150mm
Thickness = 0.5mm
Length = 150mm
Width = 150mm
Thermal Conductivity = 6W/m·K
Material = Gel
Minimum Operating Temperature = -45°C
Maximum Operating Temperature = +200°C
Hardness = Shore OO 50
Colour = Red
RS Components, Ltd. | |
---|---|
Product Category | Thermal Compounds and Thermal Interface Materials |
Product Number | 7074764 |
Form / Shape | Pad |