RS Components, Ltd. 6718886

Description
Compact, durable case of encapsulated moulded epoxy. Constructed using low temperature coefficient resistor wire and gold plated contact switches. Particularly suitable for use in electrical and electronic industrial laboratories. Required resistance selected by the 6 rotary switches. The -B and -C models are suitable for pt100 simulation Decade Box Type = Resistance Resistance Resolution = 0.001Ohms Best Maximum Resistance Accuracy = ±2% Best Minimum Resistance Accuracy = ±0.05% Residual Resistance = 1Ohms Power Rating = 0.33W Temperature Coefficient = ±3 ppm/°C, ±5 ppm/°C Dimensions = 80 x 350 x 100mm Minimum Operating Temperature = -50°C Weight = 600g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6718886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact, durable case of encapsulated moulded epoxy. Constructed using low temperature coefficient resistor wire and gold plated contact switches. Particularly suitable for use in electrical and electronic industrial laboratories. Required resistance selected by the 6 rotary switches. The -B and -C models are suitable for pt100 simulation Decade Box Type = Resistance Resistance Resolution = 0.001Ohms Best Maximum Resistance Accuracy = ±2% Best Minimum Resistance Accuracy = ±0.05% Residual Resistance = 1Ohms Power Rating = 0.33W Temperature Coefficient = ±3 ppm/°C, ±5 ppm/°C Dimensions = 80 x 350 x 100mm Minimum Operating Temperature = -50°C Weight = 600g

Compact, durable case of encapsulated moulded epoxy. Constructed using low temperature coefficient resistor wire and gold plated contact switches. Particularly suitable for use in electrical and electronic industrial laboratories. Required resistance selected by the 6 rotary switches. The -B and -C models are suitable for pt100 simulation
Decade Box Type = Resistance
Resistance Resolution = 0.001Ohms
Best Maximum Resistance Accuracy = ±2%
Best Minimum Resistance Accuracy = ±0.05%
Residual Resistance = 1Ohms
Power Rating = 0.33W
Temperature Coefficient = ±3 ppm/°C, ±5 ppm/°C
Dimensions = 80 x 350 x 100mm
Minimum Operating Temperature = -50°C
Weight = 600g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Decade Boxes and Dividers
Product Number 6718886
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

 - 5377620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Temperature Coefficient -20.0 to 20.0 ±ppm/°C
View Details
 - 5377614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Temperature Coefficient -20.0 to 20.0 ±ppm/°C
View Details
 - 610073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Temperature Coefficient -100.0 to 100.0 ±ppm/°C
View Details
 - 2988918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Temperature Coefficient -100.0 to 100.0 ±ppm/°C
View Details