The Cypress Semiconductor PSoC 5LP (Programmable Embedded System-on-Chip) incorporates configurable memory, microcontroller (MCU), analogue and digital peripherals all on one chip (IC). The PSoC 5LP platform architecture has a 32-bit ARM Cortex-M3 core along with direct memory access (DMA) controller and digital filter processor up to 80 MHz.
Flexible routing. Wide voltage range
Processing Unit = Microcontroller
Application = Automotive, Capacitive Sensing, Controller, Embedded, Flash, LCD, LED, USB
Technology = CMOS
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 68
Dimensions = 8 x 8 x 0.95mm
Height = 0.95mm
Length = 8mm
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Punnet. This product is non-returnable.
The Cypress Semiconductor PSoC 5LP (Programmable Embedded System-on-Chip) incorporates configurable memory, microcontroller (MCU), analogue and digital peripherals all on one chip (IC). The PSoC 5LP platform architecture has a 32-bit ARM Cortex-M3 core along with direct memory access (DMA) controller and digital filter processor up to 80 MHz.
Flexible routing. Wide voltage range
Processing Unit = Microcontroller
Application = Automotive, Capacitive Sensing, Controller, Embedded, Flash, LCD, LED, USB
Technology = CMOS
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 68
Dimensions = 8 x 8 x 0.95mm
Height = 0.95mm
Length = 8mm
Maximum Operating Supply Voltage = 5.5 V
RS Components, Ltd. | |
---|---|
Product Category | System on a Chip (SoC) |
Product Number | 1254195P |
Interface | CMOS |