ABS case. 150mm diameter. Suitable for stand or wall mounting
Absolute Maximum Temperature Measurement = +40°C
Maximum Humidity Measurement = 80%RH
Temperature Measurement Resolution = 2°C
Humidity Measurement Resolution = 2%RH
Maximum Operating Temperature = +40°C
Minimum Operating Temperature = -20°C
Weight = 175g
RS Components, Ltd. | |
---|---|
Product Category | Moisture Meters |
Product Number | 4137617 |
Variables Measured | Relative Humidity |