Honeywell HumidIcon™ Digital Humidity/Temperature
SENS HUM/TMP 3.3V I2C 2% SIP 1=5
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 6s Through Hole
Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Moisture Meters | Moisture Meters | Moisture Meters |
Product Number | HIH8121-021-001S | HIH8121-021-001S | HIH8121-021-001S-ND |
Product Name | Honeywell HumidIcon™ Digital Humidity/Temperature Sensor: HIH8000 Series, I<sup>2</sup>C, ±2.0 %RH accuracy, SIP 4 Pin, with filter, five units on tape (sample) | Sensors, Transducers - Humidity, Moisture Sensors | Humidity, Moisture Sensors |
Variables Measured | Relative Humidity; Temperature | Temperature | |
Form Factor | Sensor | Sensor | |
Relative Humidity Accuracy | 2 % | 2 % |