SENSOR HUMI/TEMP I2C 2% SMD
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Moisture Meters | Moisture Meters |
Product Number | SHTC3-TR-2.5KS | 1649-SHTC3-TR-2.5KSTR-ND |
Product Name | Sensors, Transducers - Humidity, Moisture Sensors | Humidity, Moisture Sensors |
Form Factor | Sensor | |
Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % |
Variables Measured | Temperature |