Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 5s User Defined
SENSOR HUMID/TEMP 5V I2C 2% MOD
DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Moisture Meters | Moisture Meters |
Product Number | 1528-1311-ND | 1293 |
Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
Variables Measured | Temperature | |
Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % |
Relative Humidity Accuracy | 2 % |