SIMPLE SWITCHER 40Vout, 1A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 102091-LMR64010XMFX/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Family Name: LMR64010
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LT3467EDDB; LT3467EDDB#PBF; LT3467AIDDB#TR;
Introduction Date: September 23, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
Switching Voltage Regulators SIMPLE SWITCHER 40V out,1A SU Vltg Reg
IC REG BOOST ADJ 1A SOT23-5
IC REG BOOST ADJ 1A SOT23-5
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753
IC REG BOOST ADJ 1A SOT23-5
Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LMR64010XMFX/NOPB | 102091-LMR64010XMFX/NOPB | LMR64010XMFX/NOPB | LMR64010XMFX/NOPB | LMR64010XMFX/NOPB | LMR64010XMFX/NOPB | 296-38771-1-ND | LMR64010XMFX/NOPB |
Product Name | LMR64010 SIMPLE SWITCHER 40Vout, 1A Step-Up Voltage Regulator in SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR64010XMFX/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits |
Configuration / Function | Boost | Boost | Boost | Boost; Boost | ||||
Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | |||
Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
Output Voltage | 3 to 40 volts | 3 volts | 3 to 40 volts | 3 volts | 3 to 40 volts | 3 volts | ||
VIN | 2.7 to 14 volts | 14 volts | 2.7 to 14 volts | 2.7 to 14 volts | 14 volts |