Regulated 5-V High-Power Low-Noise Charge Pump DC/DC Converter 20-HTSSOP -40 to 85
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 5V 20HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272691-TPS60110PWPG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 300kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 300mA
Family Name: TPS60110
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.4V
Alternative Parts (Cross-Reference): MAX1686HEUA+T; MAX1686EUA+; MAX1686EUA+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC REG CHARGE PUMP 5V 20HTSSOP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173", 4.40mm Width)
Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
Product Number | TPS60110PWPG4 | TPS60110PWPG4-ND | TPS60110PWPG4 | 1272691-TPS60110PWPG4 | 815-TPS60110PWPG4 | TPS60110PWPG4 |
Product Name | TPS60110 Regulated 5-V High-Power Low-Noise Charge Pump DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60110PWPG4 | IC REG CHARGE PUMP 5V 20HTSSOP | Voltage Regulators - DC DC Switching Regulators |
Configuration / Function | Boost | Charge Pump | ||||
Package Type | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) |
Special Features | Frequency Synchronization,Enable | Multiple Outputs; Synchronous Rectification | ||||
Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |
IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |