Automotive Catalog Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller 32-WQFN -40 to 85
series Voltage Regulator IC Output
IC REG CTRLR NOTEBK 2OUT 32WQFN
Switching Controllers Current-Mode NB Sys Pwr Controller
Manufacturer: Texas Instruments
Win Source Part Number: 900774-TPS51220ATRTV
Series: Automotive, AEC-Q100, D-CAP™
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Notebook Power System Voltage Regulator IC 2 Output 32-WQFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS51220
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36796-1, 296-36796-6, TPS51220ATRTVRQ1-ND,
Texas Instruments | Nova Technology(HK) Co.,Ltd | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
Product Number | TPS51220ATRTVRQ1 | TPS51220ATRTVRQ1 | TPS51220ATRTVRQ1 | TPS51220ATRTVRQ1 | 900774-TPS51220ATRTVRQ1 |
Product Name | TPS51220A-Q1 Automotive Catalog Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller | PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220ATRTVRQ1 |
Configuration / Function | Buck | ||||
Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad | Other; 32-WQFN (5x5) | ||
Special Features | Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification | ||||
Output Voltage | 1 to 12 volts | ||||
IOUT | 20 amps | 51220 to 1 amps |