Texas Instruments TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62005DGSR

Description
1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62005DGSR - Texas Instruments
Dallas, TX, United States
TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62005DGSR
TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62005DGSR
1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62005DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62005DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62005DGSR
IC REG BUCK 1.8V 600MA 10VSSOP

IC REG BUCK 1.8V 600MA 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62005DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62005DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62005DGSR
IC REG BUCK 1.8V 600MA 10VSSOP

IC REG BUCK 1.8V 600MA 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-11616-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11616-2-ND
Voltage Regulators - DC DC Switching Regulators 296-11616-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11616-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11616-6-ND
Voltage Regulators - DC DC Switching Regulators 296-11616-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11616-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11616-1-ND
Voltage Regulators - DC DC Switching Regulators 296-11616-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Supplier's Site Datasheet
IC REG BUCK 1.8V 0.6A 10-MSOP - 815-TPS62005DGSR - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.8V 0.6A 10-MSOP
815-TPS62005DGSR
IC REG BUCK 1.8V 0.6A 10-MSOP 815-TPS62005DGSR
IC REG BUCK 1.8V 0.6A 10-MSOP

IC REG BUCK 1.8V 0.6A 10-MSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62005DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62005DGSR
Voltage Regulators - DC DC Switching Regulators TPS62005DGSR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSR - 034316-TPS62005DGSR - Win Source Electronics
Yishun, Singapore
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSR
034316-TPS62005DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSR 034316-TPS62005DGSR
Manufacturer: Texas Instruments Win Source Part Number: 034316-TPS62005DGSR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034316-TPS62005DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Integrated Circuits - TPS62005DGSR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
TPS62005DGSR
Integrated Circuits TPS62005DGSR
IC REG BUCK 1.8V 600MA 10VSSOP

IC REG BUCK 1.8V 600MA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Win Source Electronics LIXINC Electronics Co., Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62005DGSR TPS62005DGSR TPS62005DGSR 296-11616-2-ND 815-TPS62005DGSR TPS62005DGSR 034316-TPS62005DGSR TPS62005DGSR
Product Name TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.8V 0.6A 10-MSOP Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSR Integrated Circuits
Configuration / Function Buck Buck Buck Buck; Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SSOP; Other; 10-VSSOP SSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel®
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
LM140QML Three Terminal Positive Regulators - LM140H-15/883 - Texas Instruments
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; TO
View Details
2 suppliers