Switched Capacitor Voltage Converter 8-SOIC -40 to 85
Charge pump DC-DC converter,LM2662M SO8 - Power Management ICs - Charge Pumps
Charge pump DC-DC converter,LM2662M SO8 - Power Management ICs - Charge Pumps
Delivery on production packaging - Tube. This product is non-returnable.
Charge pump DC-DC converter,LM2662M SO8 - Power Management ICs - Charge Pumps
IC REG CHARGE PUMP INV 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 206325-LM2662M/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz, 75kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG CHRG PUMP INV 200MA 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARGE PUMP INV 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators SWITCHED CAPACITOR VLTG CONVERTER
DC/DC VOLTAGE CONVERTER, ADJ, SOIC-8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DC/DC VOLTAGE CONVERTER, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Product Range:- RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
Product Number | LM2662M/NOPB | 9203624 | LM2662M/NOPB | 206325-LM2662M/NOPB | LM2662M/NOPB | LM2662M/NOPB | LM2662M/NOPB | LM2662M/NOPB-ND | LM2662M/NOPB | 29AH6245 | 41K4022 |
Product Name | LM2662 Switched Capacitor Voltage Converter | PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2662M/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc/dc Voltage Converter, Adj, Soic-8; Msl Texas Instruments | Dc/dc Voltage Converter, 8-Soic; Output Type Texas Instruments | |
Configuration / Function | Buck-Boost | Buck; Boost; Buck-Boost | Charge Pump | Charge Pump | |||||||
Package Type | Other; SOIC | SOIC; Other; SOIC | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; Tube | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | |||
IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
VIN | 1.5 to 5.5 volts | 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 1.5 to 5.5 volts | ||||||
Efficiency | 86 % |