2.95V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter 16-WQFN -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 081675-TPS54318RTET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.803V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 3A 16WQFN
TPS54318 2.95V TO 6V INPUT, 3A S
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 3A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 3A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.803V 1 Output 3A 16-WFQFN Exposed Pad
Step-down PWM Converter 3-6V 3A WQFN16 - Power Management ICs - Buck Converters
Delivery on production packaging - Reel. This product is non-returnable.
Step-down PWM Converter 3-6V 3A WQFN16 - Power Management ICs - Buck Converters
Texas Instruments | Win Source Electronics | Lingto Electronic Limited | LIXINC Electronics Co., Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | TPS54318RTET | 081675-TPS54318RTET | TPS54318RTET | TPS54318RTET | 296-25189-2-ND | TPS54318RTET | TPS54318RTET | 7968379P |
Product Name | TPS54318 2.95V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54318RTET | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
Configuration / Function | Buck | Buck | Buck; Buck | Buck | Buck | |||
Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; Bulk | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |||
Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Adjustable UVLO,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
Output Voltage | 0.8000 to 4.5 volts | 0.8030 volts | 0.8030 volts | 0.8030 to 4.5 volts | 0.8030 volts | 0.8030 to 4.5 volts | 0.8000 to 6 volts |