ROHM's high efficiency step-down switching regulator BD8962MUV is a power supply designed to produce a low voltage including 0.8 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
ROHM Semiconductor USA, LLC | |
---|---|
Product Category | IC Switching Voltage Regulators |
Product Number | BD8962MUV |
Product Name | 2.7-5.5V 3A 1ch Buck converter |
Configuration / Function | Buck |
Package Type | Other; VQFN020V4040 |
Output Voltage | 0.8000 to 2.5 volts |
IOUT | 3 amps |