Maxim Integrated 5V/3.3V/3V Adjustable, High-Efficiency, Low-I Q, Step-Down DC-DC Converters MAX653

Description
The MAX639/MAX640/MAX653 step-down switching regulators provide high efficiency over a wide range of load currents, delivering up to 225mA. A current-limiting pulse-frequency-modu lated (PFM) control scheme gives the devices the benefits of pulse-width-modulate d (PWM) converters (high efficiency at heavy loads), while using only 10µA of supply current (vs. 2mA to 10mA for PWM converters). The result is high efficiency over a wide range of loads. The MAX639/MAX640/MAX653 input range is 4V to 11.5V, and the devices provide lower preset output voltages of 5V, 3.3V, and 3V, respectively. Or, the output can be user-adjusted to any voltage from 1.3V to the input voltage. The MAX639/MAX640/MAX653 have an internal 1A power MOSFET switch, making them ideal for minimum-component, low- and medium-power applications. For increased output drive capability, use the MAX649/MAX651/MAX652 step-down controllers, which drive an external P-channel FET to deliver up to 5W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V/3.3V/3V Adjustable, High-Efficiency, Low-I Q, Step-Down DC-DC Converters - MAX653 - Maxim Integrated
San Jose, CA, USA
5V/3.3V/3V Adjustable, High-Efficiency, Low-I Q, Step-Down DC-DC Converters
MAX653
5V/3.3V/3V Adjustable, High-Efficiency, Low-I Q, Step-Down DC-DC Converters MAX653
The MAX639/MAX640/MAX653 step-down switching regulators provide high efficiency over a wide range of load currents, delivering up to 225mA. A current-limiting pulse-frequency-modu lated (PFM) control scheme gives the devices the benefits of pulse-width-modulate d (PWM) converters (high efficiency at heavy loads), while using only 10µA of supply current (vs. 2mA to 10mA for PWM converters). The result is high efficiency over a wide range of loads. The MAX639/MAX640/MAX653 input range is 4V to 11.5V, and the devices provide lower preset output voltages of 5V, 3.3V, and 3V, respectively. Or, the output can be user-adjusted to any voltage from 1.3V to the input voltage. The MAX639/MAX640/MAX653 have an internal 1A power MOSFET switch, making them ideal for minimum-component, low- and medium-power applications. For increased output drive capability, use the MAX649/MAX651/MAX652 step-down controllers, which drive an external P-channel FET to deliver up to 5W.

The MAX639/MAX640/MAX653 step-down switching regulators provide high efficiency over a wide range of load currents, delivering up to 225mA. A current-limiting pulse-frequency-modulated (PFM) control scheme gives the devices the benefits of pulse-width-modulated (PWM) converters (high efficiency at heavy loads), while using only 10µA of supply current (vs. 2mA to 10mA for PWM converters). The result is high efficiency over a wide range of loads.
The MAX639/MAX640/MAX653 input range is 4V to 11.5V, and the devices provide lower preset output voltages of 5V, 3.3V, and 3V, respectively. Or, the output can be user-adjusted to any voltage from 1.3V to the input voltage.
The MAX639/MAX640/MAX653 have an internal 1A power MOSFET switch, making them ideal for minimum-component, low- and medium-power applications. For increased output drive capability, use the MAX649/MAX651/MAX652 step-down controllers, which drive an external P-channel FET to deliver up to 5W.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Switching Voltage Regulators
Product Number MAX653
Product Name 5V/3.3V/3V Adjustable, High-Efficiency, Low-I Q, Step-Down DC-DC Converters
Configuration / Function Buck
Package Type DIP; SOIC; Other; CDIP(N)/8 ,PDIP(N)/8 ,SOIC(N)/8
Output Voltage 11.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Linear Voltage Regulator (LDO) - Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear - TLS830A4EPV50 - TLS830A4EPV50 - Infineon Technologies AG
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; PG-TSDSO-14
View Details
 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC20
View Details
UC1836 High Efficiency Regulator Controller - 5962-9065002PA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CDIP
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Automotive Buck-Boost Pmic W/5 Ldo Outputs - ARG81400KLVATR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers