Switched-Capacitor Voltage Converters With Regulator 16-SOIC -40 to 85
IC REG CHARG PUMP INV 16SOIC
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
Charge Pump Switching Regulator IC Positive or Negative Adjustable (Fixed) 3.5V (-Vin, 2Vin) 1 Output 100mA 16-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators Switched-Capacitor Voltage Converter
IC REG CHARG PUMP INV 16SOIC
IC REG CHARG PUMP INV 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1204880-LT1054IDWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Adjustable (Fixed)
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LT1054
Output Voltage: 3.5V (-Vin, 2Vin)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Voltage MAX: 26.4V
Input Voltage MIN: 3.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LT1054CSW; LT1054CSW#TRM; LT1054CSW/TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Texas Instruments | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LT1054IDWR | LT1054IDWR | 296-17595-2-ND | LT1054IDWR | LT1054IDWR | LT1054IDWR | LT1054IDWR | 1204880-LT1054IDWR |
Product Name | LT1054 Switched-Capacitor Voltage Converters With Regulator | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IDWR |
Configuration / Function | Buck-Boost | Boost; Charge Pump | Charge Pump | |||||
Package Type | Other; PDIP,SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | ||
Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||||
Output Voltage | -5 volts | 3.5 to 26.4 volts | 3.5 to 26.4 volts | 3.5 volts | 3.5 to 2 volts | 2 volts | ||
IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |