Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 937322-TPS71725DCKT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS717
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS71725DCKT-ND, TPS71725DCKTG4-ND, TPS71725DCKTG4, 296-27045-1, 296-27045-2, 296-27045-6
IC REG LINEAR 2.5V 150MA SC70-5
TPS717 150mA, High PSRR, Low Quiescent Current, Low Noise LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.5V 150MA SC70-5
LDO Voltage Regulators L-N H-B PSRR 150mA
IC REG LINEAR 2.5V 150MA SC70-5
Voltage Regulator, LDO TPS71725DCKT - Power Management ICs - Low Dropout Voltage Regulators
Voltage Regulator, LDO TPS71725DCKT - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Reel. This product is non-returnable.
Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | TPS71725DCKT | 937322-TPS71725DCKT | TPS71725DCKT | TPS71725DCKT | 296-27045-2-ND | TPS71725DCKT | TPS71725DCKT | TPS71725DCKT | 389148 |
Product Name | TPS717 Single Output LDO, 150mA, Fixed (3.0V), High PSRR, Low Quiescent Current, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS71725DCKT | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits | ||
Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed; Fixed | Fixed | |||||
Package Type | Other; SC70,SON,WSON | SC-70; Other; SC-70-5 | SC-70; Other; SOT-SC70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | SC-70; SSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | SC-70; Other; SC-70 | ||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Enable | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |||||
Output Voltage | 0.9000 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |