500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071171-LM2937ES-12
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3
IC REG LIN 12V 500MA DDPAK
IC REG LIN 12V 500MA DDPAK
Texas Instruments | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM2937ES-12 | 071171-LM2937ES-12 | LM2937ES-12 | LM2937ES-12-ND | LM2937ES-12 | LM2937ES-12 |
Product Name | LM2937 500 mA Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-12 | Integrated Circuits | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-3 | DPAK; TO-263; Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | ||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection; Over Temperature, Reverse Polarity, Short Circuit | |||
Output Voltage | 5 to 15 volts | 12 volts | 12 volts | 12 volts | 12 volts | |
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |