3-Terminal Adjustable Regulator 3-TO -55 to 125
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LINEAR POS ADJ 1.5A TO3
IC REG LIN POS ADJ 1.5A TO39-3
Manufacturer: Texas Instruments
Win Source Part Number: 1052684-LM117HVH/NOP
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO (NDT)
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 57V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulators Extended Temperature 1.5A Adjustable Output Voltage Regulator / LDO 3-TO -55 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM117HVH/NOPB | LM117HVH/NOPB | LM117HVH/NOPB | LM117HVH/NOPB | 1052684-LM117HVH/NOPB | LM117HVH/NOPB | 296-43482-ND |
Product Name | LM117HV 3-Terminal Adjustable Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits | PMIC - PMIC - Voltage Regulators - Linear - LM117HVH/NOPB | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
Package Type | Other; TO | TO-39; Other; Bulk | Other; TO (NDT) | TO-39; Other; TO-205AD, TO-39-3 Metal Can | |||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Over Current, Over Temperature, Short Circuit | Input Overcurrent Protection | Input Overcurrent Protection | |||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 0.1000 amps | 1.5 amps | |
VIN | 4.2 to 60 volts | 60 volts | 60 volts | 60 volts |