Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 123568-LP2952AIM-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V, 1.23 V to 29 V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V (3.3V)
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 170μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
Texas Instruments | Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LP2952AIM-3.3/NOPB | LP2952AIM-3.3/NOPB | LP2952AIM-3.3/NOPB-ND | 123568-LP2952AIM-3.3/NOPB | LP2952AIM-3.3/NOPB | LP2952AIM-3.3/NOPB |
Product Name | LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2952AIM-3.3/NOPB | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
Package Type | Other; SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC | ||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||
Output Voltage | 1.23 to 29 volts | 1.23 to 29 volts | 1.23 to 29 volts | 1.23 to 3.3 volts | 1.23 volts | |
IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |